BETA UTENSILI SPA Wrenches 120 13

Description
CHIAVI A CRICCHETTO POLIGONALI APER 13
Request a Quote
Description
CHIAVI A CRICCHETTO POLIGONALI APER 13
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2344967 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2344967
Wrenches 2344967
CHIAVI A CRICCHETTO POLIGONALI APER 13

CHIAVI A CRICCHETTO POLIGONALI APER 13

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2344967
Product Name Wrenches
Wrench Length 5.31 inch (135 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 2 in. Size Single Side Hex Wrench|Master File - SSHW200 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2 inch (50.8 mm)
Wrench Weight 1.52 lbs (0.6893 kg)
View Details
HEXAGONAL WRENCH, FOR N/A CAP SCREW & 1/4 SET SCREW. - A 4T15-125 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1250 inch (3.17 mm)
View Details
Double Square Distribution Linemans Wrench - 51901-94818 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13 inch (330 mm)
View Details