BETA UTENSILI SPA Pliers 1178BM

Description
PINZE ELET.B.CHI M/TONDI L RASTR. BM 140
Request a Quote
Description
PINZE ELET.B.CHI M/TONDI L RASTR. BM 140
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2344947 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2344947
Pliers 2344947
PINZE ELET.B.CHI M/TONDI L RASTR. BM 140

PINZE ELET.B.CHI M/TONDI L RASTR. BM 140

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2344947
Product Name Pliers
Length 5.51 inch (140 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plier Sets - 1363408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 12 inch (305 mm)
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Milwaukee Electric Tool Corporation
Specs
Type Diagonal
Jaw Length 0.8800 inch (22.35 mm)
Jaw Capacity 1.13 inch (28.7 mm)
View Details
Automotive Hose Clamp Pliers -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Specialty / Other; Hose Clamp
Length 9 to 10.5 inch (229 to 267 mm)
Jaw Length 2 to 4 inch (50.8 to 102 mm)
View Details