BETA UTENSILI SPA Pliers 1166BM 200

Description
BETA 1166BM 200 Long Nose Plier
Request a Quote
Description
BETA 1166BM 200 Long Nose Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2344927 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2344927
Pliers 2344927
BETA 1166BM 200 Long Nose Plier

BETA 1166BM 200 Long Nose Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2344927
Product Name Pliers
Length 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1322225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 5.12 inch (130 mm)
Jaw Length 0.9055 inch (23 mm)
View Details
Crimping Pliers - DWHT70272 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Specialty / Other; Crimping Pliers
Length 9.5 inch (241 mm)
Jaw Length 0.5000 inch (12.7 mm)
View Details