BETA UTENSILI SPA Pliers 1153 200

Description
PINZE UNIVERSALI REGOLABILI 200
Request a Quote
Description
PINZE UNIVERSALI REGOLABILI 200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2344905 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2344905
Pliers 2344905
PINZE UNIVERSALI REGOLABILI 200

PINZE UNIVERSALI REGOLABILI 200

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2344905
Product Name Pliers
Length 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Plier Sets - 1253904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 20.08 inch (510 mm)
View Details
Channellock Code Blue 9 1/2” Crimping Plier with Cutter - T-53CB-4 - Buckaroos, Inc.
Specs
Type Specialty / Other; Crimping
Length 9.5 inch (241 mm)
View Details