BETA UTENSILI SPA Pliers 1142BM 160

Description
BETA 1142BM 160 Wire Twisting Pliers
Request a Quote
Description
BETA 1142BM 160 Wire Twisting Pliers
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2344888 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2344888
Pliers 2344888
BETA 1142BM 160 Wire Twisting Pliers

BETA 1142BM 160 Wire Twisting Pliers

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2344888
Product Name Pliers
Length 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1253072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 6.3 inch (160 mm)
Jaw Length 0.1181 to 1.97 inch (3 to 50 mm)
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Needle Nose Straight With Cutter Vinyl Grips - B231B - Gray Tools Canada Inc.
Specs
Type Flat-Nose
Weight 100 oz (27.8 N)
View Details
Automotive Push Pin Pliers -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Specialty / Other; Push Pin
Length 9 to 9.75 inch (229 to 248 mm)
Weight 7.2 oz (2 N)
View Details