BETA UTENSILI SPA Wrenches 111INOX 250

Description
CHIAVI A RULLINO INOX 10" 250
Request a Quote
Description
CHIAVI A RULLINO INOX 10" 250
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2331415 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2331415
Wrenches 2331415
CHIAVI A RULLINO INOX 10" 250

CHIAVI A RULLINO INOX 10" 250

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2331415
Product Name Wrenches
Wrench Length 9.84 inch (250 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Triple Square Distribution Linemans Wrench - 88901-94800 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13 inch (330 mm)
View Details
SSHW Series 4 in. Size Single Side Hex Wrench|Master File - SSHW400 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 4 inch (102 mm)
Wrench Weight 3.73 lbs (1.69 kg)
View Details
Transfer torque wrench TTS/1KNM - 1-TTS/1000NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details