BETA UTENSILI SPA Wrenches 111INOX 200

Description
CHIAVI A RULLINO INOX 8" 200
Request a Quote
Description
CHIAVI A RULLINO INOX 8" 200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2331414 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2331414
Wrenches 2331414
CHIAVI A RULLINO INOX 8" 200

CHIAVI A RULLINO INOX 8" 200

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2331414
Product Name Wrenches
Wrench Length 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 2 1/2 in. Size Single Side Hex Wrench|Master File - SSHW250 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 2.14 lbs (0.9705 kg)
View Details
HEXAGONAL WRENCH, FOR 5/16 CAP SCREW & 1/2 SET SCREW. - A 4T15-250 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2500 inch (6.35 mm)
View Details
Double Square Distribution Linemans Wrench - 87901-94818 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 11 inch (279 mm)
View Details