BETA UTENSILI SPA Wrenches 111INOX 150

Description
CHIAVI A RULLINO INOX 6" 150
Request a Quote
Description
CHIAVI A RULLINO INOX 6" 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2331412 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2331412
Wrenches 2331412
CHIAVI A RULLINO INOX 6" 150

CHIAVI A RULLINO INOX 6" 150

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2331412
Product Name Wrenches
Wrench Length 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M3 WRENCH - MD0911MQB015X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0591 inch (1.5 mm)
View Details
T-Torkers -  - Lowell Corporation
Lowell Corporation
Specs
Type Torque
Drive Size 0.3125 inch (7.94 mm)
Wrench Length 4 inch (102 mm)
View Details