BETA UTENSILI SPA Wrenches 111E 200

Description
KEYS TO ROLLER ROTATION RIGHT CHROME 8 "
Request a Quote
Description
KEYS TO ROLLER ROTATION RIGHT CHROME 8 "
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 1915779 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
1915779
Wrenches 1915779
KEYS TO ROLLER ROTATION RIGHT CHROME 8 "

KEYS TO ROLLER ROTATION RIGHT CHROME 8 "

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 1915779
Product Name Wrenches
Wrench Length 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TORQUE WR N-TYPE/20MM/8IN.LB - TRQ-N20-8 - Mini-Circuits
Specs
Type Torque
View Details
2 suppliers
2 in. Size Spanner Wrench|Master File - SW200 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2 inch (50.8 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
HEXAGONAL WRENCH, FOR 1/2 CAP SCREW & 3/4 SET SCREW. - A 4T15-375 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3750 inch (9.52 mm)
View Details
T-Torkers -  - Lowell Corporation
Lowell Corporation
Specs
Type Torque
Drive Size 0.3125 inch (7.94 mm)
Wrench Length 4 inch (102 mm)
View Details