BETA UTENSILI SPA Wrenches 111E 150

Description
CHIAVI A RULLINO CROMATE ROTAZ DX 6" 150
Request a Quote
Description
CHIAVI A RULLINO CROMATE ROTAZ DX 6" 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2331388 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2331388
Wrenches 2331388
CHIAVI A RULLINO CROMATE ROTAZ DX 6" 150

CHIAVI A RULLINO CROMATE ROTAZ DX 6" 150

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2331388
Product Name Wrenches
Wrench Length 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 3 in. Size Single Side Hex Wrench|Master File - SSHW300 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 3 inch (76.2 mm)
Wrench Weight 3.13 lbs (1.42 kg)
View Details
HEXAGONAL WRENCH, FOR 1/2 CAP SCREW & 3/4 SET SCREW. - A 4T15-375 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3750 inch (9.52 mm)
View Details
Socket Wrench - Model 53 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.5 inch (15.87 to 38.1 mm)
Wrench Length 20 inch (508 mm)
View Details