BETA UTENSILI SPA Pliers 1053

Description
BETA 1053 Mole Grips
Request a Quote
Description
BETA 1053 Mole Grips
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2331301 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2331301
Pliers 2331301
BETA 1053 Mole Grips

BETA 1053 Mole Grips

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2331301
Product Name Pliers
Length 9.45 inch (240 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 161215 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 6.3 inch (160 mm)
Jaw Capacity 0.0630 inch (1.6 mm)
View Details
Channellock Code Blue 9 1/2” Crimping Plier with Cutter - T-53CB-4 - Buckaroos, Inc.
Specs
Type Specialty / Other; Crimping
Length 9.5 inch (241 mm)
View Details