BETA UTENSILI SPA Pliers 1052 240

Description
BETA 1052 240 Mole Grips
Request a Quote
Description
BETA 1052 240 Mole Grips
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2331297 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2331297
Pliers 2331297
BETA 1052 240 Mole Grips

BETA 1052 240 Mole Grips

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2331297
Product Name Pliers
Length 9.45 inch (240 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1253076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 9.84 inch (250 mm)
Standards VDE/1000V Approved
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Snap Ring Pliers -  - G.L. Huyett
Specs
Type Specialty / Other; Snap Ring Pliers
Features Soft Handles (optional feature)
View Details
6535 - Mechanics snipe nose pliers - 65355200 - Stahlwille North America
Specs
Type Miniture / Precision
Length 7.87 inch (200 mm)
Weight 7.76 oz (2.16 N)
View Details