BETA UTENSILI SPA Pliers 1038 135X13

Description
PINZE BECCHI PIEGATI 90GR PER ALB 135X13
Request a Quote
Description
PINZE BECCHI PIEGATI 90GR PER ALB 135X13
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2331264 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2331264
Pliers 2331264
PINZE BECCHI PIEGATI 90GR PER ALB 135X13

PINZE BECCHI PIEGATI 90GR PER ALB 135X13

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2331264
Product Name Pliers
Length 5.31 inch (135 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1780351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 10 inch (254 mm)
Jaw Length 1.26 inch (32 mm)
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Snap Ring Pliers -  - G.L. Huyett
Specs
Type Specialty / Other; Snap Ring Pliers
Features Soft Handles (optional feature)
View Details
6551 - Waterpump pliers - 65516240 - Stahlwille North America
Stahlwille North America
Specs
Type Tongue and Groove
Length 9.45 inch (240 mm)
Jaw Capacity 1.69 inch (43 mm)
View Details