BETA UTENSILI SPA Pliers 1037 140X09

Description
PINZE BECCHI PIEGATI 45GR PER ALB 140X09
Request a Quote
Description
PINZE BECCHI PIEGATI 45GR PER ALB 140X09
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2331258 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2331258
Pliers 2331258
PINZE BECCHI PIEGATI 45GR PER ALB 140X09

PINZE BECCHI PIEGATI 45GR PER ALB 140X09

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2331258
Product Name Pliers
Length 5.51 inch (140 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1447964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 10 inch (254 mm)
Standards VDE/1000V Approved
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Snap Ring Pliers -  - G.L. Huyett
Specs
Type Specialty / Other; Snap Ring Pliers
Features Soft Handles (optional feature)
View Details
6545 - Circlip pliers for outside circlips - 65454002 - Stahlwille North America
Specs
Type Retaining-Ring
Length 7.09 inch (180 mm)
Weight 5.12 oz (1.42 N)
View Details