BETA UTENSILI SPA Pliers 1034L

Description
PINZE BECCHI LUN PIEGATI PER FORI L
Request a Quote
Description
PINZE BECCHI LUN PIEGATI PER FORI L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2331249 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2331249
Pliers 2331249
PINZE BECCHI LUN PIEGATI PER FORI L

PINZE BECCHI LUN PIEGATI PER FORI L

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2331249
Product Name Pliers
Length 7.48 inch (190 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1829797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 5.12 inch (130 mm)
Jaw Length 0.9843 inch (25 mm)
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Needle Nose Straight With Cutter Vinyl Grips - B231B - Gray Tools Canada Inc.
Specs
Type Flat-Nose
Weight 100 oz (27.8 N)
View Details
Automotive Hose Clamp Pliers -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Specialty / Other; Hose Clamp
Length 9 to 10.5 inch (229 to 267 mm)
Jaw Length 2 to 4 inch (50.8 to 102 mm)
View Details