BETA UTENSILI SPA Pliers 1034 210

Description
BETA 1034 210 Circlip Plier
Request a Quote
Description
BETA 1034 210 Circlip Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2331246 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2331246
Pliers 2331246
BETA 1034 210 Circlip Plier

BETA 1034 210 Circlip Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2331246
Product Name Pliers
Length 8.27 inch (210 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1366986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 6.24 inch (158 mm)
Standards VDE/1000V Approved
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Milwaukee Electric Tool Corporation
Specs
Type Diagonal
Jaw Length 1.25 inch (31.75 mm)
Jaw Capacity 1.75 inch (44.45 mm)
View Details
Automotive Hose Clamp Pliers -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Specialty / Other; Hose Clamp
Length 9 to 10.5 inch (229 to 267 mm)
Jaw Length 2 to 4 inch (50.8 to 102 mm)
View Details