BETA UTENSILI SPA Pliers 1009L/D

Description
PINZE LUNGHE DP. CERN. 1/2TONDI L/D
Request a Quote
Description
PINZE LUNGHE DP. CERN. 1/2TONDI L/D
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2331223 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2331223
Pliers 2331223
PINZE LUNGHE DP. CERN. 1/2TONDI L/D

PINZE LUNGHE DP. CERN. 1/2TONDI L/D

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2331223
Product Name Pliers
Length 13.46 inch (342 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Plier Sets - 161158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 10.24 inch (260 mm)
View Details
8” Long Nose Plier - DWHT70800 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Needle Nose
Length 5 inch (127 mm)
Jaw Length 0.0630 inch (1.6 mm)
View Details