BETA UTENSILI SPA Pliers 011500150

Description
BETA 1150BM 200 Combination Plier
Request a Quote
Description
BETA 1150BM 200 Combination Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 616690 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
616690
Pliers 616690
BETA 1150BM 200 Combination Plier

BETA 1150BM 200 Combination Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 616690
Product Name Pliers
Length 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 2006024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.75 inch (146 mm)
Jaw Length 1.14 inch (29 mm)
View Details
8” Linesman Plier - DWHT70798 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Combination
Length 5.5 inch (140 mm)
Jaw Length 0.5630 inch (14.3 mm)
View Details