BETA UTENSILI SPA Pliers 011500148

Description
BETA 1150BM 180 Combination Plier
Request a Quote
Description
BETA 1150BM 180 Combination Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 616689 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
616689
Pliers 616689
BETA 1150BM 180 Combination Plier

BETA 1150BM 180 Combination Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 616689
Product Name Pliers
Length 7.09 inch (180 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 1253065 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Combination; Specialty / Other; Combination pliers
Length 6.3 inch (160 mm)
Jaw Length 1.38 inch (35 mm)
View Details
8" End Nipper Pliers - DWHT70802 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type End Cutting
Length 5 inch (127 mm)
Jaw Length 1.12 inch (28.57 mm)
View Details