BETA UTENSILI SPA Socket Wrenches 009100143

Description
BETA 910CF 18 Socket Wrench
Request a Quote
Description
BETA 910CF 18 Socket Wrench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Socket Wrenches - 616656 - RS Components, Ltd.
Corby, Northants, United Kingdom
Socket Wrenches
616656
Socket Wrenches 616656
BETA 910CF 18 Socket Wrench

BETA 910CF 18 Socket Wrench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 616656
Product Name Socket Wrenches
Type Socket
Unlock Full Specs
to access all available technical data

Similar Products

Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
HEXAGONAL WRENCH, FOR #0 CAP SCREW & #3 & 4 SET SCREW - A 4T15-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details
4-in-1 Ratcheting Box Wrench - 8C - Lowell Corporation
Specs
Type Box; Socket
Drive Size 0.9375 to 1.25 inch (23.81 to 31.75 mm)
Wrench Length 15 inch (381 mm)
View Details