BETA UTENSILI SPA Tap & Die Wrenches 004360004

Description
436/2-REVERSIBLE RATCHETING TAP WR.
Request a Quote
Description
436/2-REVERSIBLE RATCHETING TAP WR.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tap & Die Wrenches - 616635 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tap & Die Wrenches
616635
Tap & Die Wrenches 616635
436/2-REVERSIBLE RATCHETING TAP WR.

436/2-REVERSIBLE RATCHETING TAP WR.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 616635
Product Name Tap & Die Wrenches
Wrench Length 7.28 inch (185 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
HEXAGONAL WRENCH, FOR 5/16 CAP SCREW & 1/2 SET SCREW. - A 4T15-250 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2500 inch (6.35 mm)
View Details