BETA UTENSILI SPA Wrenches 001110438

Description
111EN 380-ADJUSTABLE WRENCHES + SCALES
Request a Quote
Description
111EN 380-ADJUSTABLE WRENCHES + SCALES
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 616624 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
616624
Wrenches 616624
111EN 380-ADJUSTABLE WRENCHES + SCALES

111EN 380-ADJUSTABLE WRENCHES + SCALES

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 616624
Product Name Wrenches
Wrench Length 14.96 inch (380 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TORQUE WR N-TYPE/20MM/8IN.LB - TRQ-N20-8 - Mini-Circuits
Specs
Type Torque
View Details
2 suppliers
2 1/2 in. Size Spanner Wrench|Master File - SW250 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 0.6800 lbs (0.3084 kg)
View Details
HEXAGONAL WRENCH FOR 7/16 SET SCREW. - A 4T15-218 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2188 inch (5.56 mm)
View Details
Triple Square Distribution Linemans Wrench - 51901-94800 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13 inch (330 mm)
View Details