BETA UTENSILI SPA Wrenches 001110160

Description
111E 600-ADJUSTABLE WRENCHES WITH SCALES
Request a Quote
Description
111E 600-ADJUSTABLE WRENCHES WITH SCALES
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 616618 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
616618
Wrenches 616618
111E 600-ADJUSTABLE WRENCHES WITH SCALES

111E 600-ADJUSTABLE WRENCHES WITH SCALES

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 616618
Product Name Wrenches
Wrench Length 23.62 inch (600 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ratcheting Hydrant Wrench - Model 53-F - Lowell Corporation
Specs
Type Specialty/Other; Hydrant Wrench
Drive Size 1.25 to 2 inch (31.75 to 50.8 mm)
Wrench Length 20 inch (508 mm)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details