BETA UTENSILI SPA Wrenches 001110145

Description
111E 450-ADJUSTABLE WRENCHES WITH SCALES
Request a Quote
Description
111E 450-ADJUSTABLE WRENCHES WITH SCALES
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 616617 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
616617
Wrenches 616617
111E 450-ADJUSTABLE WRENCHES WITH SCALES

111E 450-ADJUSTABLE WRENCHES WITH SCALES

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 616617
Product Name Wrenches
Wrench Length 17.72 inch (450 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
HEXAGONAL WRENCH, FOR #4 & 5 CAP SCREW & #10 SET SCREW. - A 4T15-094 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0938 inch (2.38 mm)
View Details