Bestorq, Inc. V-Belt BTQ-C330

Description
These belts are constructed from highly engineered, high performance, oil and heat resistant components. Choose from standard, cogged, fabric wrapped and raw edge notched models. Multiple cross section types available. . Industrial V-Belt
Description
These belts are constructed from highly engineered, high performance, oil and heat resistant components. Choose from standard, cogged, fabric wrapped and raw edge notched models. Multiple cross section types available. . Industrial V-Belt

Suppliers

Company
Product
Description
Supplier Links
V-Belt - BTQ-C330 - Reid Supply
Norton Shores, MI, United States
V-Belt
BTQ-C330
V-Belt BTQ-C330
These belts are constructed from highly engineered, high performance, oil and heat resistant components. Choose from standard, cogged, fabric wrapped and raw edge notched models. Multiple cross section types available. . Industrial V-Belt

These belts are constructed from highly engineered, high performance, oil and heat resistant components. Choose from standard, cogged, fabric wrapped and raw edge notched models. Multiple cross section types available.


. Industrial V-Belt

Supplier's Site

Technical Specifications

  Reid Supply
Product Category V-Belts and V-Ribbed Belts
Product Number BTQ-C330
Product Name V-Belt
English C
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1365347 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 13.23 inch (336.00 mm)
Belt Polyamide
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 29.60 inch (751.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Raw Edge Cogged V-Belts - BX - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 22.44 to 102.99 inch (570.00 to 2616.00 mm)
Type Single Band
View Details
Ribbed V-Belts - PK Series - SKF/Global
Specs
V-Ribbed PK
Belt Length 22.60 to 95.30 inch (574.04 to 2420.62 mm)
Type Multiple Band
View Details
2 suppliers