Bestorq, Inc. V-Belt BTQ-C166

Description
These belts are constructed from highly engineered, high performance, oil and heat resistant components. Choose from standard, cogged, fabric wrapped and raw edge notched models. Multiple cross section types available. . Industrial V-Belt
Description
These belts are constructed from highly engineered, high performance, oil and heat resistant components. Choose from standard, cogged, fabric wrapped and raw edge notched models. Multiple cross section types available. . Industrial V-Belt

Suppliers

Company
Product
Description
Supplier Links
V-Belt - BTQ-C166 - Reid Supply
Norton Shores, MI, United States
V-Belt
BTQ-C166
V-Belt BTQ-C166
These belts are constructed from highly engineered, high performance, oil and heat resistant components. Choose from standard, cogged, fabric wrapped and raw edge notched models. Multiple cross section types available. . Industrial V-Belt

These belts are constructed from highly engineered, high performance, oil and heat resistant components. Choose from standard, cogged, fabric wrapped and raw edge notched models. Multiple cross section types available.


. Industrial V-Belt

Supplier's Site

Technical Specifications

  Reid Supply
Product Category V-Belts and V-Ribbed Belts
Product Number BTQ-C166
Product Name V-Belt
English C
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1365335 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 10.08 inch (256.00 mm)
Belt Polyamide
View Details
High Capacity Narrow V-Belts - 5V/15N - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
English 5V
Other Section Other
Belt Length 50.00 to 355.00 inch (1270.00 to 9017.00 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 29.60 inch (751.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Cogged Vari-Speed Belt -  - Navyug (India) Limited
Navyug (India) Limited
Specs
Metric 25mm (optional feature); 32mm (optional feature); 40mm (optional feature)
Other Section Other
Features Cogged; Variable Speed
View Details