Bestorq, Inc. V-Belt BTQ-BX71

Description
These belts are constructed from highly engineered, high performance, oil and heat resistant components. Choose from standard, cogged, fabric wrapped and raw edge notched models. Multiple cross section types available. . Industrial V-Belt
Description
These belts are constructed from highly engineered, high performance, oil and heat resistant components. Choose from standard, cogged, fabric wrapped and raw edge notched models. Multiple cross section types available. . Industrial V-Belt

Suppliers

Company
Product
Description
Supplier Links
V-Belt - BTQ-BX71 - Reid Supply
Norton Shores, MI, United States
V-Belt
BTQ-BX71
V-Belt BTQ-BX71
These belts are constructed from highly engineered, high performance, oil and heat resistant components. Choose from standard, cogged, fabric wrapped and raw edge notched models. Multiple cross section types available. . Industrial V-Belt

These belts are constructed from highly engineered, high performance, oil and heat resistant components. Choose from standard, cogged, fabric wrapped and raw edge notched models. Multiple cross section types available.


. Industrial V-Belt

Supplier's Site

Technical Specifications

  Reid Supply
Product Category V-Belts and V-Ribbed Belts
Product Number BTQ-BX71
Product Name V-Belt
English B/5L
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 23.60 inch (599.44 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Automotive V-Belts - 9,5 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 20.67 to 63.98 inch (525.00 to 1625.00 mm)
Type Single Band
View Details
V & Wedge Belts - 1739974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 52.64 inch (1337.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 2.48 inch (63.00 mm)
View Details
Power Ace® (3V, 5V, 8V) -  - Bando American, Inc.
Bando American, Inc.
Specs
English 3V; 5V; 8V
Belt Length 25.00 to 560.00 inch (635.00 to 14223.99 mm)
Belt Rubber
View Details