Bestorq, Inc. V-Belt BTQ-B83

Description
These belts are constructed from highly engineered, high performance, oil and heat resistant components. Choose from standard, cogged, fabric wrapped and raw edge notched models. Multiple cross section types available. . Industrial V-Belt
Description
These belts are constructed from highly engineered, high performance, oil and heat resistant components. Choose from standard, cogged, fabric wrapped and raw edge notched models. Multiple cross section types available. . Industrial V-Belt

Suppliers

Company
Product
Description
Supplier Links
V-Belt - BTQ-B83 - Reid Supply
Norton Shores, MI, United States
V-Belt
BTQ-B83
V-Belt BTQ-B83
These belts are constructed from highly engineered, high performance, oil and heat resistant components. Choose from standard, cogged, fabric wrapped and raw edge notched models. Multiple cross section types available. . Industrial V-Belt

These belts are constructed from highly engineered, high performance, oil and heat resistant components. Choose from standard, cogged, fabric wrapped and raw edge notched models. Multiple cross section types available.


. Industrial V-Belt

Supplier's Site

Technical Specifications

  Reid Supply
Product Category V-Belts and V-Ribbed Belts
Product Number BTQ-B83
Product Name V-Belt
English B/5L
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 10.60 inch (269.24 mm)
Belt Rubber
Reinforcement Reinforced
View Details
V & Wedge Belts - 2149774 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 12.83 inch (326.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
Raw Edge Cogged V-Belts - XPA - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 28.82 to 177.17 inch (732.00 to 4500.00 mm)
Type Single Band
View Details
PW 92A Ivory Double V-Belt -  - Megadyne Americas
Specs
English A/4L (optional feature); B/5L (optional feature); C (optional feature)
Metric 13mm (optional feature); 17mm (optional feature); 22mm (optional feature)
Belt Length 984.00 to 1968.00 inch (24993.59 to 49987.17 mm)
View Details