Bestorq, Inc. V-Belt BTQ-B168

Description
These belts are constructed from highly engineered, high performance, oil and heat resistant components. Choose from standard, cogged, fabric wrapped and raw edge notched models. Multiple cross section types available. . Industrial V-Belt
Description
These belts are constructed from highly engineered, high performance, oil and heat resistant components. Choose from standard, cogged, fabric wrapped and raw edge notched models. Multiple cross section types available. . Industrial V-Belt

Suppliers

Company
Product
Description
Supplier Links
V-Belt - BTQ-B168 - Reid Supply
Norton Shores, MI, United States
V-Belt
BTQ-B168
V-Belt BTQ-B168
These belts are constructed from highly engineered, high performance, oil and heat resistant components. Choose from standard, cogged, fabric wrapped and raw edge notched models. Multiple cross section types available. . Industrial V-Belt

These belts are constructed from highly engineered, high performance, oil and heat resistant components. Choose from standard, cogged, fabric wrapped and raw edge notched models. Multiple cross section types available.


. Industrial V-Belt

Supplier's Site

Technical Specifications

  Reid Supply
Product Category V-Belts and V-Ribbed Belts
Product Number BTQ-B168
Product Name V-Belt
English B/5L
Unlock Full Specs
to access all available technical data

Similar Products

2L (6.60mmX3.81mm) Belt Size, 447mm Pitch Length V-Belt - A 6R12M2L457 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 17.99 inch (457.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Raw Edge Cogged V-Belts - XPB - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 49.21 to 314.96 inch (1250.00 to 8000.00 mm)
Type Single Band
View Details
V & Wedge Belts - 2056756 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 66.93 inch (1700.00 mm)
Belt Rubber; Rubber
View Details
Power Ace® (3V, 5V, 8V) -  - Bando American, Inc.
Bando American, Inc.
Specs
English 3V; 5V; 8V
Belt Length 25.00 to 560.00 inch (635.00 to 14223.99 mm)
Belt Rubber
View Details