Bestorq, Inc. V-Belt BTQ-A44

Description
These belts are constructed from highly engineered, high performance, oil and heat resistant components. Choose from standard, cogged, fabric wrapped and raw edge notched models. Multiple cross section types available. . Industrial V-Belt
Description
These belts are constructed from highly engineered, high performance, oil and heat resistant components. Choose from standard, cogged, fabric wrapped and raw edge notched models. Multiple cross section types available. . Industrial V-Belt

Suppliers

Company
Product
Description
Supplier Links
V-Belt - BTQ-A44 - Reid Supply
Norton Shores, MI, United States
V-Belt
BTQ-A44
V-Belt BTQ-A44
These belts are constructed from highly engineered, high performance, oil and heat resistant components. Choose from standard, cogged, fabric wrapped and raw edge notched models. Multiple cross section types available. . Industrial V-Belt

These belts are constructed from highly engineered, high performance, oil and heat resistant components. Choose from standard, cogged, fabric wrapped and raw edge notched models. Multiple cross section types available.


. Industrial V-Belt

Supplier's Site

Technical Specifications

  Reid Supply
Product Category V-Belts and V-Ribbed Belts
Product Number BTQ-A44
Product Name V-Belt
English A/4L
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 9.60 inch (243.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
High Capacity Narrow V-Belts - SPC - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric SPC
Other Section Other
Type Single Band
View Details
V & Wedge Belts - 1368370 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 66.93 inch (1700.00 mm)
Minimum Pulley Size 3.54 inch (90.00 mm)
View Details
Power Ace® Combo (3V, 5V, 8V) -  - Bando American, Inc.
Specs
English 3V; 5V; 8V
Belt Length 40.63 to 601.00 inch (1032.00 to 15265.39 mm)
Type Multiple Band
View Details