Bestorq, Inc. V-Belt BTQ-5VX810

Description
These belts are constructed from highly engineered, high performance, oil and heat resistant components. Choose from standard, cogged, fabric wrapped and raw edge notched models. Multiple cross section types available. . Industrial V-Belt
Description
These belts are constructed from highly engineered, high performance, oil and heat resistant components. Choose from standard, cogged, fabric wrapped and raw edge notched models. Multiple cross section types available. . Industrial V-Belt

Suppliers

Company
Product
Description
Supplier Links
V-Belt - BTQ-5VX810 - Reid Supply
Norton Shores, MI, United States
These belts are constructed from highly engineered, high performance, oil and heat resistant components. Choose from standard, cogged, fabric wrapped and raw edge notched models. Multiple cross section types available. . Industrial V-Belt

These belts are constructed from highly engineered, high performance, oil and heat resistant components. Choose from standard, cogged, fabric wrapped and raw edge notched models. Multiple cross section types available.


. Industrial V-Belt

Supplier's Site

Technical Specifications

  Reid Supply
Product Category V-Belts and V-Ribbed Belts
Product Number BTQ-5VX810
Product Name V-Belt
English 5V
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2149745 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 17.13 inch (435.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 19.60 inch (497.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Raw Edge Cogged V-Belts - BX - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 22.44 to 102.99 inch (570.00 to 2616.00 mm)
Type Single Band
View Details
PUW 87A Clear V-Belt with Supergrip -  - Megadyne Americas
Specs
English A/4L (optional feature); B/5L (optional feature)
Metric 13mm (optional feature); 17mm (optional feature)
Belt Length 1968.00 inch (49987.17 mm)
View Details