Bestorq, Inc. V-Belt BTQ-5VX560

Description
These belts are constructed from highly engineered, high performance, oil and heat resistant components. Choose from standard, cogged, fabric wrapped and raw edge notched models. Multiple cross section types available. . Industrial V-Belt
Description
These belts are constructed from highly engineered, high performance, oil and heat resistant components. Choose from standard, cogged, fabric wrapped and raw edge notched models. Multiple cross section types available. . Industrial V-Belt

Suppliers

Company
Product
Description
Supplier Links
V-Belt - BTQ-5VX560 - Reid Supply
Norton Shores, MI, United States
These belts are constructed from highly engineered, high performance, oil and heat resistant components. Choose from standard, cogged, fabric wrapped and raw edge notched models. Multiple cross section types available. . Industrial V-Belt

These belts are constructed from highly engineered, high performance, oil and heat resistant components. Choose from standard, cogged, fabric wrapped and raw edge notched models. Multiple cross section types available.


. Industrial V-Belt

Supplier's Site

Technical Specifications

  Reid Supply
Product Category V-Belts and V-Ribbed Belts
Product Number BTQ-5VX560
Product Name V-Belt
English 5V
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1368346 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 33.46 inch (850.00 mm)
Minimum Pulley Size 3.54 inch (90.00 mm)
View Details
Poly V-Belts - M - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
V-Ribbed M
Belt Length 91.34 to 99.02 inch (2320.00 to 2515.00 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 19.60 inch (497.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Poly V-Belt -  - Navyug (India) Limited
Navyug (India) Limited
Specs
V-Ribbed PJ (optional feature); PK (optional feature); PL (optional feature); PM (optional feature)
Other Section Other
Belt Length 23.62 to 102.36 inch (600.00 to 2600.00 mm)
View Details