Bestorq, Inc. V-Belt BTQ-3V425

Description
These belts are constructed from highly engineered, high performance, oil and heat resistant components. Choose from standard, cogged, fabric wrapped and raw edge notched models. Multiple cross section types available. . Industrial V-Belt
Description
These belts are constructed from highly engineered, high performance, oil and heat resistant components. Choose from standard, cogged, fabric wrapped and raw edge notched models. Multiple cross section types available. . Industrial V-Belt

Suppliers

Company
Product
Description
Supplier Links
V-Belt - BTQ-3V425 - Reid Supply
Norton Shores, MI, United States
These belts are constructed from highly engineered, high performance, oil and heat resistant components. Choose from standard, cogged, fabric wrapped and raw edge notched models. Multiple cross section types available. . Industrial V-Belt

These belts are constructed from highly engineered, high performance, oil and heat resistant components. Choose from standard, cogged, fabric wrapped and raw edge notched models. Multiple cross section types available.


. Industrial V-Belt

Supplier's Site

Technical Specifications

  Reid Supply
Product Category V-Belts and V-Ribbed Belts
Product Number BTQ-3V425
Product Name V-Belt
English 3V
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1368380 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 62.99 inch (1600.00 mm)
Minimum Pulley Size 5.51 inch (140.00 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 29.60 inch (751.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Classical V-Belts - HA - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Width 0.51 inch (13.00 mm)
View Details
Industrial Transmission Belts - ROFLEX DIN 2215 - ContiTech Roulunds Rubber A/S
Specs
Belt Length 425.00 to 12243.00 inch (10794.99 to 310972.03 mm)
Type Single Band
Belt Rubber
View Details