Bestorq, Inc. V-Belt BTQ-3L600

Description
These belts are constructed from highly engineered, high performance, oil and heat resistant components. Choose from standard, cogged, fabric wrapped and raw edge notched models. Multiple cross section types available. . Industrial V-Belt
Description
These belts are constructed from highly engineered, high performance, oil and heat resistant components. Choose from standard, cogged, fabric wrapped and raw edge notched models. Multiple cross section types available. . Industrial V-Belt

Suppliers

Company
Product
Description
Supplier Links
V-Belt - BTQ-3L600 - Reid Supply
Norton Shores, MI, United States
These belts are constructed from highly engineered, high performance, oil and heat resistant components. Choose from standard, cogged, fabric wrapped and raw edge notched models. Multiple cross section types available. . Industrial V-Belt

These belts are constructed from highly engineered, high performance, oil and heat resistant components. Choose from standard, cogged, fabric wrapped and raw edge notched models. Multiple cross section types available.


. Industrial V-Belt

Supplier's Site

Technical Specifications

  Reid Supply
Product Category V-Belts and V-Ribbed Belts
Product Number BTQ-3L600
Product Name V-Belt
English O/3L/Z
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 28.60 inch (726.44 mm)
Belt Rubber
Reinforcement Reinforced
View Details
V & Wedge Belts - 2149768 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 13.62 inch (346.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
Poly V-Belts - L - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
V-Ribbed L
Belt Length 37.40 to 87.99 inch (950.00 to 2235.00 mm)
View Details
Eagle Clear 85 - 4912066 - Fenner Drives
Specs
English A/4L
Belt Urethane / Polyurethane
Minimum Pulley Size 2.50 inch (63.50 mm)
View Details