Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL PAINTS
CRC INDUSTRIES, INC.
32152 -- SPRAY PAINT
CRC Industries, Inc.
Spray Paint
32152
Description
ACRYL RAL 2004 Pure Orange 400ml
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
ACRYL RAL 2004 Pure Orange 400ml
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Spray Paint
1316346
Spray Paint
1316346
ACRYL RAL 2004 Pure Orange 400ml
ACRYL RAL 2004 Pure Orange 400ml
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Industrial Paints
Product Number
1316346
Product Name
Spray Paint
Form
Aerosol
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Paint
7653774
View Details
FORREST Technical Coatings
Silicone/Zinc Exterior High Heat Coatings - Silver Aerosol
1A251H031
Specs
Chemistry
Resin; Silicone; Zinc
Cure / Setting Technology
Film Drying
Coverage
139 ft² (12.91 m²)
View Details
Chase Products Co.
Champion Sprayon® Inverted Paint-APWA Purple
4194855
Specs
Form
Aerosol; Water
Dispensing Method
Sprayable
Operating Temperature
40 to 90 F (4 to 32 C)
View Details
Rust-Oleum Corporation
Anti-Slip Epoxy
AS5400 System
Specs
Chemistry
Epoxy; Resin
Cure / Setting Technology
Film Drying
Coverage
50 ft² (4.65 m²)
View Details