Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
THERMAL COMPOUNDS AND THERMAL INTERFACE MATERIALS
CRC INDUSTRIES, INC.
32044 -- THERMAL GREASE
CRC Industries, Inc.
Thermal Grease
32044
Description
Heat Sink Compound seringue 20g
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Heat Sink Compound seringue 20g
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Grease
1316332
Thermal Grease
1316332
Heat Sink Compound seringue 20g
Heat Sink Compound seringue 20g
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Thermal Compounds and Thermal Interface Materials
Product Number
1316332
Product Name
Thermal Grease
Form / Shape
Grease, Paste
Unlock Full Specs
to access all available technical data
Similar Products
Fujipoly® America Corp.
Thin Flim, General Purpose with 0.05mm Glass Cloth Reinforcement
SARCON ® GTR
Specs
Form / Shape
Gap Filler, Foam in Place Gasket
Gap Fill
0.0059 to 0.0118 inch (0.1500 to 0.3000 mm)
Industry
Electronics; Semiconductors, IC's
View Details
MacDermid Alpha Electronics Solutions
Thermal Paste for Electronics
Electrolube ® HTC Non-Silicone Thermal Interface Material
Specs
Form / Shape
Powder; Grease, Paste
Chemical System
Silicone
Industry
Electronics; Semiconductors, IC's
View Details
Dongguan Sheen Electronic Technology Co., Ltd.
PU4500 Series Polyurethane Glue
PU4500-A-20AB
Specs
Chemical System
Polyurethane
Industry
Electronics
Use Temperature
-40 to 185 F (-40 to 85 C)
View Details
RS Components, Ltd.
Thermal Grease
1609024
Specs
Form / Shape
Grease, Paste
Chemical System
Silicone
View Details