Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WIPES AND WIPERS
CRC INDUSTRIES, INC.
31980 -- WIPES
CRC Industries, Inc.
Wipes
31980
Description
Kontakt Chemie 31980 Wipe
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Kontakt Chemie 31980 Wipe
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Wipes
1316333
Wipes
1316333
Kontakt Chemie 31980 Wipe
Kontakt Chemie 31980 Wipe
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Wipes and Wipers
Product Number
1316333
Product Name
Wipes
Views / General Types
Wipe or Swab; Screen wipes; Pre-saturated with Solvent or Cleaner
Unlock Full Specs
to access all available technical data
Similar Products
New Pig Corporation
WorkWipes® Reclaimed Colored T-Shirt in Bag
WIP551
Specs
Views / General Types
Wipe or Swab
Material
Cotton & Cotton Blends
View Details
Tork
Tork ShopMax Wiper 450, Roll Towel
450360
Specs
Views / General Types
Wipe or Swab; Roll
Length
22.5 inch (571 mm)
Width / OD
13.62 inch (346 mm)
View Details
M-Squared Innovations & Insights
Pre-Satured 70% IPA Small Wipe
18006
Specs
Views / General Types
Wipe or Swab
Length
12 inch (305 mm)
Width / OD
8.5 inch (216 mm)
View Details
MacDermid Alpha Electronics Solutions
Electrolube ® ARW Aerowipes
Specs
Views / General Types
Wipe or Swab; Pre-saturated with Solvent or Cleaner
Industry Applications
Electronics
View Details