Bervina Ltd. Stainless Steel Coupling Beam with Screw Fixing RHS-3.5

Description
Bervina manufacture wide range of miniature couplings to provide solutions for applications such as linear actuators, resolvers, ball and lead screws, shaft encoders, stepper and servo motors, robots, positioning tables, computers. We serve different industries with our products to choose from like printing, packaging, machine tools, linear motion. All products are manufactured in Bervina’s Budapest, Hungary (EU) factory under the strict control of our engineers. The plant operates under ISO 9001-2000 quality management system. After 12 years in operation we started production of metal products in 1994. Our first metal products were helical beam couplings what was followed by different style of couplings in the following years. Now we have a wide range of miniature couplings to serve your motion control needs such as jaw style, oldham style, parallel and silicon insert couplings.
Description
Bervina manufacture wide range of miniature couplings to provide solutions for applications such as linear actuators, resolvers, ball and lead screws, shaft encoders, stepper and servo motors, robots, positioning tables, computers. We serve different industries with our products to choose from like printing, packaging, machine tools, linear motion. All products are manufactured in Bervina’s Budapest, Hungary (EU) factory under the strict control of our engineers. The plant operates under ISO 9001-2000 quality management system. After 12 years in operation we started production of metal products in 1994. Our first metal products were helical beam couplings what was followed by different style of couplings in the following years. Now we have a wide range of miniature couplings to serve your motion control needs such as jaw style, oldham style, parallel and silicon insert couplings.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Coupling Beam with Screw Fixing - RHS-3.5 - Bervina Ltd.
Budapest, Hungary
Stainless Steel Coupling Beam with Screw Fixing
RHS-3.5
Stainless Steel Coupling Beam with Screw Fixing RHS-3.5
Bervina manufacture wide range of miniature couplings to provide solutions for applications such as linear actuators, resolvers, ball and lead screws, shaft encoders, stepper and servo motors, robots, positioning tables, computers. We serve different industries with our products to choose from like printing, packaging, machine tools, linear motion. All products are manufactured in Bervina’s Budapest, Hungary (EU) factory under the strict control of our engineers. The plant operates under ISO 9001-2000 quality management system. After 12 years in operation we started production of metal products in 1994. Our first metal products were helical beam couplings what was followed by different style of couplings in the following years. Now we have a wide range of miniature couplings to serve your motion control needs such as jaw style, oldham style, parallel and silicon insert couplings.

Bervina manufacture wide range of miniature couplings to provide solutions for applications such as linear actuators, resolvers, ball and lead screws, shaft encoders, stepper and servo motors, robots, positioning tables, computers.

We serve different industries with our products to choose from like printing, packaging, machine tools, linear motion. All products are manufactured in Bervina’s Budapest, Hungary (EU) factory under the strict control of our engineers. The plant operates under ISO 9001-2000 quality management system. After 12 years in operation we started production of metal products in 1994. Our first metal products were helical beam couplings what was followed by different style of couplings in the following years. Now we have a wide range of miniature couplings to serve your motion control needs such as jaw style, oldham style, parallel and silicon insert couplings.

Supplier's Site

Technical Specifications

  Bervina Ltd.
Product Category Flexible Couplings
Product Number RHS-3.5
Product Name Stainless Steel Coupling Beam with Screw Fixing
Coupling Type Helical / Slit
Rated Torque 15.93 In-lbs (18.37 kg-cm)
Units Metric Design
Bore Diameter 0.1102 to 0.1496 inch (2.8 to 3.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ELPEX-S Highly Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Highly torsionally flexible coupling
Rated Torque 2920 to 557522 In-lbs (3367 to 642857 kg-cm)
Rated Speed 1300 to 4200 rpm
View Details
Flexible Coupling Encoder Accessory - 845-FC-R-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 6.97 inch (177 mm)
View Details
Rotex Coupling (Casted Materials) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Rotex Coupling
Rated Torque 66.37 to 309735 In-lbs (76.53 to 357143 kg-cm)
Units Metric Design
View Details