Bervina Ltd. Stainless Steel Coupling Beam with Clamp Fixing RHC-4

Description
Bervina manufacture wide range of miniature couplings to provide solutions for applications such as linear actuators, resolvers, ball and lead screws, shaft encoders, stepper and servo motors, robots, positioning tables, computers. We serve different industries with our products to choose from like printing, packaging, machine tools, linear motion. All products are manufactured in Bervina’s Budapest, Hungary (EU) factory under the strict control of our engineers. The plant operates under ISO 9001-2000 quality management system. After 12 years in operation we started production of metal products in 1994. Our first metal products were helical beam couplings what was followed by different style of couplings in the following years. Now we have a wide range of miniature couplings to serve your motion control needs such as jaw style, oldham style, parallel and silicon insert couplings.
Description
Bervina manufacture wide range of miniature couplings to provide solutions for applications such as linear actuators, resolvers, ball and lead screws, shaft encoders, stepper and servo motors, robots, positioning tables, computers. We serve different industries with our products to choose from like printing, packaging, machine tools, linear motion. All products are manufactured in Bervina’s Budapest, Hungary (EU) factory under the strict control of our engineers. The plant operates under ISO 9001-2000 quality management system. After 12 years in operation we started production of metal products in 1994. Our first metal products were helical beam couplings what was followed by different style of couplings in the following years. Now we have a wide range of miniature couplings to serve your motion control needs such as jaw style, oldham style, parallel and silicon insert couplings.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Coupling Beam with Clamp Fixing - RHC-4 - Bervina Ltd.
Budapest, Hungary
Stainless Steel Coupling Beam with Clamp Fixing
RHC-4
Stainless Steel Coupling Beam with Clamp Fixing RHC-4
Bervina manufacture wide range of miniature couplings to provide solutions for applications such as linear actuators, resolvers, ball and lead screws, shaft encoders, stepper and servo motors, robots, positioning tables, computers. We serve different industries with our products to choose from like printing, packaging, machine tools, linear motion. All products are manufactured in Bervina’s Budapest, Hungary (EU) factory under the strict control of our engineers. The plant operates under ISO 9001-2000 quality management system. After 12 years in operation we started production of metal products in 1994. Our first metal products were helical beam couplings what was followed by different style of couplings in the following years. Now we have a wide range of miniature couplings to serve your motion control needs such as jaw style, oldham style, parallel and silicon insert couplings.

Bervina manufacture wide range of miniature couplings to provide solutions for applications such as linear actuators, resolvers, ball and lead screws, shaft encoders, stepper and servo motors, robots, positioning tables, computers.

We serve different industries with our products to choose from like printing, packaging, machine tools, linear motion. All products are manufactured in Bervina’s Budapest, Hungary (EU) factory under the strict control of our engineers. The plant operates under ISO 9001-2000 quality management system. After 12 years in operation we started production of metal products in 1994. Our first metal products were helical beam couplings what was followed by different style of couplings in the following years. Now we have a wide range of miniature couplings to serve your motion control needs such as jaw style, oldham style, parallel and silicon insert couplings.

Supplier's Site

Technical Specifications

  Bervina Ltd.
Product Category Flexible Couplings
Product Number RHC-4
Product Name Stainless Steel Coupling Beam with Clamp Fixing
Coupling Type Helical / Slit
Rated Torque 23.89 In-lbs (27.55 kg-cm)
Units Metric Design
Bore Diameter 0.1102 to 0.1890 inch (2.8 to 4.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

English C-Flex Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12 to 300 In-lbs (13.84 to 346 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
MH Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Rated Torque 17.35 to 5637 In-lbs (20 to 6500 kg-cm)
Rated Speed 3600 to 6000 rpm
Units Metric Design
View Details
Coupling Spring Disc 9400/XX-YY -  - Sensata Technologies
Specs
Coupling Type Coupling Spring Disc
View Details