Bervina Ltd. Aluminum Beam Coupling with Clamp Fixing RAS-3.5

Description
Bervina produces single piece construction helical beam couplings with zero backlash and constant velocity that compensates for angular, parallel and axial misalignments during operation. Beam coupling has a very high torsional stiffness that makes it appropriate for motion control applications where extremely accurate positioning, frequent stop and goes and reverse rotation is required. Couplings are available in stainless steel and aluminum with metric, inch and inch to metric bore sizes with H7 tolerance. There are single (three beam) and multi (six) beam couplings available with set screw or clamping attachment styles. Single beam couplings have a shorter length allowing us to build in existing equipments with all the best attributes of a helical coupling. Multi beam couplings have double spiral that provides superior misalignment capabilities in all directions and higher torque capacity. Couplings are for applications such as shaft encoders, resolvers, step motors, all form of servo devices, linear and ball screw actuators, robots, positioning tables, computers and radar. Main attributes: One piece metal construction Bores from 1.9 mm to 19 mm (0.075 inch to0.750 inch) Compensates for angular, parallel and axial misalignments Clamp and set screw attachment styles Zero backlash Constant velocity Stainless steel and aluminum versions Internal bore relief as standard for single beam optional for multi beam couplings High tolerance to chemicals, corrosion, heat Short delivery time
Description
Bervina produces single piece construction helical beam couplings with zero backlash and constant velocity that compensates for angular, parallel and axial misalignments during operation. Beam coupling has a very high torsional stiffness that makes it appropriate for motion control applications where extremely accurate positioning, frequent stop and goes and reverse rotation is required. Couplings are available in stainless steel and aluminum with metric, inch and inch to metric bore sizes with H7 tolerance. There are single (three beam) and multi (six) beam couplings available with set screw or clamping attachment styles. Single beam couplings have a shorter length allowing us to build in existing equipments with all the best attributes of a helical coupling. Multi beam couplings have double spiral that provides superior misalignment capabilities in all directions and higher torque capacity. Couplings are for applications such as shaft encoders, resolvers, step motors, all form of servo devices, linear and ball screw actuators, robots, positioning tables, computers and radar. Main attributes: One piece metal construction Bores from 1.9 mm to 19 mm (0.075 inch to0.750 inch) Compensates for angular, parallel and axial misalignments Clamp and set screw attachment styles Zero backlash Constant velocity Stainless steel and aluminum versions Internal bore relief as standard for single beam optional for multi beam couplings High tolerance to chemicals, corrosion, heat Short delivery time

Suppliers

Company
Product
Description
Supplier Links
Aluminum Beam Coupling with Clamp Fixing - RAS-3.5 - Bervina Ltd.
Budapest, Hungary
Aluminum Beam Coupling with Clamp Fixing
RAS-3.5
Aluminum Beam Coupling with Clamp Fixing RAS-3.5
Bervina produces single piece construction helical beam couplings with zero backlash and constant velocity that compensates for angular, parallel and axial misalignments during operation. Beam coupling has a very high torsional stiffness that makes it appropriate for motion control applications where extremely accurate positioning, frequent stop and goes and reverse rotation is required. Couplings are available in stainless steel and aluminum with metric, inch and inch to metric bore sizes with H7 tolerance. There are single (three beam) and multi (six) beam couplings available with set screw or clamping attachment styles. Single beam couplings have a shorter length allowing us to build in existing equipments with all the best attributes of a helical coupling. Multi beam couplings have double spiral that provides superior misalignment capabilities in all directions and higher torque capacity. Couplings are for applications such as shaft encoders, resolvers, step motors, all form of servo devices, linear and ball screw actuators, robots, positioning tables, computers and radar. Main attributes: One piece metal construction Bores from 1.9 mm to 19 mm (0.075 inch to0.750 inch) Compensates for angular, parallel and axial misalignments Clamp and set screw attachment styles Zero backlash Constant velocity Stainless steel and aluminum versions Internal bore relief as standard for single beam optional for multi beam couplings High tolerance to chemicals, corrosion, heat Short delivery time

Bervina produces single piece construction helical beam couplings with zero backlash and constant velocity that compensates for angular, parallel and axial misalignments during operation.

Beam coupling has a very high torsional stiffness that makes it appropriate for motion control applications where extremely accurate positioning, frequent stop and goes and reverse rotation is required. Couplings are available in stainless steel and aluminum with metric, inch and inch to metric bore sizes with H7 tolerance.
There are single (three beam) and multi (six) beam couplings available with set screw or clamping attachment styles. Single beam couplings have a shorter length allowing us to build in existing equipments with all the best attributes of a helical coupling. Multi beam couplings have double spiral that provides superior misalignment capabilities in all directions and higher torque capacity.
Couplings are for applications such as shaft encoders, resolvers, step motors, all form of servo devices, linear and ball screw actuators, robots, positioning tables, computers and radar.

Main attributes:

  • One piece metal construction
  • Bores from 1.9 mm to 19 mm (0.075 inch to0.750 inch)
  • Compensates for angular, parallel and axial misalignments
  • Clamp and set screw attachment styles
  • Zero backlash
  • Constant velocity
  • Stainless steel and aluminum versions
  • Internal bore relief as standard for single beam optional for multi beam couplings
  • High tolerance to chemicals, corrosion, heat
  • Short delivery time
Supplier's Site

Technical Specifications

  Bervina Ltd.
Product Category Flexible Couplings
Product Number RAS-3.5
Product Name Aluminum Beam Coupling with Clamp Fixing
Coupling Type Helical / Slit
Rated Torque 13.27 In-lbs (15.31 kg-cm)
Units Metric Design
Bore Diameter 0.1102 to 0.1496 inch (2.8 to 3.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disc Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Disc Coupling
Rated Torque 504 to 7.70E6 In-lbs (582 to 8.88E6 kg-cm)
Units Metric Design
View Details
Allen-Bradley / Rockwell Automation
View Details
Elastomer Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Tire
Rated Torque 1451 to 170071 In-lbs (1673 to 196102 kg-cm)
Rated Speed 1800 to 7500 rpm
View Details