Bervina Ltd. Aluminium Parallel Coupling PAC-40

Description
Bervina produce single piece construction backlash free aluminum parallel couplings in three sizes to serve your motion control needs. Parallel couplings accomodate large parallel misalignment and work with high torque capacity. The parallel coupling has a very high torsional stiffness that makes it appropriate for motion control applications where extremely accurate positioning, frequent stop and goes and reverse rotation is required. Couplings are available only in aluminum with metric, inch and inch to metric bore sizes with H7 tolerance. Couplings are for applications such as shaft encoders, resolvers, step motors, all form servo devices, linear and ball screw actuators, robots, positioning tables, computers and radar. Main attributes: One piece metal construction Bores from 2.5 mm to 19 mm (0.098 inch to0.750 inch) Compensates for angular, parallel and axial misalignments Clamp style fixing Zero backlash Constant velocity High tolerance to chemicals, corrosion, heat Short delivery time
Description
Bervina produce single piece construction backlash free aluminum parallel couplings in three sizes to serve your motion control needs. Parallel couplings accomodate large parallel misalignment and work with high torque capacity. The parallel coupling has a very high torsional stiffness that makes it appropriate for motion control applications where extremely accurate positioning, frequent stop and goes and reverse rotation is required. Couplings are available only in aluminum with metric, inch and inch to metric bore sizes with H7 tolerance. Couplings are for applications such as shaft encoders, resolvers, step motors, all form servo devices, linear and ball screw actuators, robots, positioning tables, computers and radar. Main attributes: One piece metal construction Bores from 2.5 mm to 19 mm (0.098 inch to0.750 inch) Compensates for angular, parallel and axial misalignments Clamp style fixing Zero backlash Constant velocity High tolerance to chemicals, corrosion, heat Short delivery time

Suppliers

Company
Product
Description
Supplier Links
Aluminium Parallel Coupling - PAC-40 - Bervina Ltd.
Budapest, Hungary
Aluminium Parallel Coupling
PAC-40
Aluminium Parallel Coupling PAC-40
Bervina produce single piece construction backlash free aluminum parallel couplings in three sizes to serve your motion control needs. Parallel couplings accomodate large parallel misalignment and work with high torque capacity. The parallel coupling has a very high torsional stiffness that makes it appropriate for motion control applications where extremely accurate positioning, frequent stop and goes and reverse rotation is required. Couplings are available only in aluminum with metric, inch and inch to metric bore sizes with H7 tolerance. Couplings are for applications such as shaft encoders, resolvers, step motors, all form servo devices, linear and ball screw actuators, robots, positioning tables, computers and radar. Main attributes: One piece metal construction Bores from 2.5 mm to 19 mm (0.098 inch to0.750 inch) Compensates for angular, parallel and axial misalignments Clamp style fixing Zero backlash Constant velocity High tolerance to chemicals, corrosion, heat Short delivery time

Bervina produce single piece construction backlash free aluminum parallel couplings in three sizes to serve your motion control needs. Parallel couplings accomodate large parallel misalignment and work with high torque capacity. The parallel coupling has a very high torsional stiffness that makes it appropriate for motion control applications where extremely accurate positioning, frequent stop and goes and reverse rotation is required. Couplings are available only in aluminum with metric, inch and inch to metric bore sizes with H7 tolerance.

Couplings are for applications such as shaft encoders, resolvers, step motors, all form servo devices, linear and ball screw actuators, robots, positioning tables, computers and radar.

Main attributes:

  • One piece metal construction
  • Bores from 2.5 mm to 19 mm (0.098 inch to0.750 inch)
  • Compensates for angular, parallel and axial misalignments
  • Clamp style fixing
  • Zero backlash
  • Constant velocity
  • High tolerance to chemicals, corrosion, heat
  • Short delivery time
Supplier's Site

Technical Specifications

  Bervina Ltd.
Product Category Flexible Couplings
Product Number PAC-40
Product Name Aluminium Parallel Coupling
Coupling Type Helical / Slit
Rated Torque 150 In-lbs (173 kg-cm)
Units Metric Design
Bore Diameter 0.2165 to 0.7480 inch (5.5 to 19 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotex Coupling (Casted Materials) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Rotex Coupling
Rated Torque 66.37 to 309735 In-lbs (76.53 to 357143 kg-cm)
Units Metric Design
View Details
Keyless Shaft Locking Assembly - LD130 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.7874 to 2.76 inch (20 to 70 mm)
View Details
KHK GC3-I, Module 2.5, 42 Tooth, Gear Coupling Outer Rings - gc3-i - KHK USA, Inc.
Specs
Bore Diameter 5.71 inch (145 mm)
Coupling Diameter 4.13 inch (105 mm)
View Details