Bervina Ltd. Aluminium Parallel Coupling PAC-30

Description
Bervina produce single piece construction backlash free aluminum parallel couplings in three sizes to serve your motion control needs. Parallel couplings accomodate large parallel misalignment and work with high torque capacity. The parallel coupling has a very high torsional stiffness that makes it appropriate for motion control applications where extremely accurate positioning, frequent stop and goes and reverse rotation is required. Couplings are available only in aluminum with metric, inch and inch to metric bore sizes with H7 tolerance. Couplings are for applications such as shaft encoders, resolvers, step motors, all form servo devices, linear and ball screw actuators, robots, positioning tables, computers and radar. Main attributes: One piece metal construction Bores from 2.5 mm to 19 mm (0.098 inch to0.750 inch) Compensates for angular, parallel and axial misalignments Clamp style fixing Zero backlash Constant velocity High tolerance to chemicals, corrosion, heat Short delivery time
Description
Bervina produce single piece construction backlash free aluminum parallel couplings in three sizes to serve your motion control needs. Parallel couplings accomodate large parallel misalignment and work with high torque capacity. The parallel coupling has a very high torsional stiffness that makes it appropriate for motion control applications where extremely accurate positioning, frequent stop and goes and reverse rotation is required. Couplings are available only in aluminum with metric, inch and inch to metric bore sizes with H7 tolerance. Couplings are for applications such as shaft encoders, resolvers, step motors, all form servo devices, linear and ball screw actuators, robots, positioning tables, computers and radar. Main attributes: One piece metal construction Bores from 2.5 mm to 19 mm (0.098 inch to0.750 inch) Compensates for angular, parallel and axial misalignments Clamp style fixing Zero backlash Constant velocity High tolerance to chemicals, corrosion, heat Short delivery time

Suppliers

Company
Product
Description
Supplier Links
Aluminium Parallel Coupling - PAC-30 - Bervina Ltd.
Budapest, Hungary
Aluminium Parallel Coupling
PAC-30
Aluminium Parallel Coupling PAC-30
Bervina produce single piece construction backlash free aluminum parallel couplings in three sizes to serve your motion control needs. Parallel couplings accomodate large parallel misalignment and work with high torque capacity. The parallel coupling has a very high torsional stiffness that makes it appropriate for motion control applications where extremely accurate positioning, frequent stop and goes and reverse rotation is required. Couplings are available only in aluminum with metric, inch and inch to metric bore sizes with H7 tolerance. Couplings are for applications such as shaft encoders, resolvers, step motors, all form servo devices, linear and ball screw actuators, robots, positioning tables, computers and radar. Main attributes: One piece metal construction Bores from 2.5 mm to 19 mm (0.098 inch to0.750 inch) Compensates for angular, parallel and axial misalignments Clamp style fixing Zero backlash Constant velocity High tolerance to chemicals, corrosion, heat Short delivery time

Bervina produce single piece construction backlash free aluminum parallel couplings in three sizes to serve your motion control needs. Parallel couplings accomodate large parallel misalignment and work with high torque capacity. The parallel coupling has a very high torsional stiffness that makes it appropriate for motion control applications where extremely accurate positioning, frequent stop and goes and reverse rotation is required. Couplings are available only in aluminum with metric, inch and inch to metric bore sizes with H7 tolerance.

Couplings are for applications such as shaft encoders, resolvers, step motors, all form servo devices, linear and ball screw actuators, robots, positioning tables, computers and radar.

Main attributes:

  • One piece metal construction
  • Bores from 2.5 mm to 19 mm (0.098 inch to0.750 inch)
  • Compensates for angular, parallel and axial misalignments
  • Clamp style fixing
  • Zero backlash
  • Constant velocity
  • High tolerance to chemicals, corrosion, heat
  • Short delivery time
Supplier's Site

Technical Specifications

  Bervina Ltd.
Product Category Flexible Couplings
Product Number PAC-30
Product Name Aluminium Parallel Coupling
Coupling Type Helical / Slit
Rated Torque 70.8 In-lbs (81.63 kg-cm)
Units Metric Design
Bore Diameter 0.2165 to 0.5512 inch (5.5 to 14 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ELPEX-S Highly Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Highly torsionally flexible coupling
Rated Torque 2920 to 557522 In-lbs (3367 to 642857 kg-cm)
Rated Speed 1300 to 4200 rpm
View Details
KHK GC2-I, Module 2, 40 Tooth, Gear Coupling Outer Rings - gc2-i - KHK USA, Inc.
Specs
Bore Diameter 4.13 inch (105 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-A-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 2.3 inch (58.42 mm)
View Details
Flexible Coupling Flectors - 2032441 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 3.74 inch (95 mm)
View Details