Bervina Ltd. Oldham Coupling OS-32

Description
Bervina Oldham coupling is a three piece design product where between the two aluminum hubs there is a replecable center disk. In case the disk fails or wears it can be easily replaced and the coupling can work with its original performance.
Description
Bervina Oldham coupling is a three piece design product where between the two aluminum hubs there is a replecable center disk. In case the disk fails or wears it can be easily replaced and the coupling can work with its original performance.

Suppliers

Company
Product
Description
Supplier Links
Oldham Coupling - OS-32 - Bervina Ltd.
Budapest, Hungary
Oldham Coupling
OS-32
Oldham Coupling OS-32
Bervina Oldham coupling is a three piece design product where between the two aluminum hubs there is a replecable center disk. In case the disk fails or wears it can be easily replaced and the coupling can work with its original performance.

Bervina Oldham coupling is a three piece design product where between the two aluminum hubs there is a replecable center disk. In case the disk fails or wears it can be easily replaced and the coupling can work with its original performance.

Supplier's Site

Technical Specifications

  Bervina Ltd.
Product Category Flexible Couplings
Product Number OS-32
Product Name Oldham Coupling
Coupling Type Sliding Block
Rated Torque 79.65 In-lbs (91.84 kg-cm)
Units Metric Design
Bore Diameter 0.3150 to 0.5512 inch (8 to 14 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Dentex® Gear Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Gear / Multi-Jaw
Rated Torque 21239 In-lbs (24490 kg-cm)
Rated Speed 8000 rpm
View Details
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 5.85 inch (149 mm)
View Details
HRC Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Rated Torque 279 to 27876 In-lbs (321 to 32143 kg-cm)
Rated Speed 100 to 1600 rpm
Units Metric Design
View Details