Bervina Ltd. Oldham Coupling OS-25

Description
Bervina Oldham coupling is a three piece design product where between the two aluminum hubs there is a replecable center disk. In case the disk fails or wears it can be easily replaced and the coupling can work with its original performance.
Description
Bervina Oldham coupling is a three piece design product where between the two aluminum hubs there is a replecable center disk. In case the disk fails or wears it can be easily replaced and the coupling can work with its original performance.

Suppliers

Company
Product
Description
Supplier Links
Oldham Coupling - OS-25 - Bervina Ltd.
Budapest, Hungary
Oldham Coupling
OS-25
Oldham Coupling OS-25
Bervina Oldham coupling is a three piece design product where between the two aluminum hubs there is a replecable center disk. In case the disk fails or wears it can be easily replaced and the coupling can work with its original performance.

Bervina Oldham coupling is a three piece design product where between the two aluminum hubs there is a replecable center disk. In case the disk fails or wears it can be easily replaced and the coupling can work with its original performance.

Supplier's Site

Technical Specifications

  Bervina Ltd.
Product Category Flexible Couplings
Product Number OS-25
Product Name Oldham Coupling
Coupling Type Sliding Block
Rated Torque 35.4 In-lbs (40.82 kg-cm)
Units Metric Design
Bore Diameter 0.1969 to 0.3937 inch (5 to 10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

English C-Flex Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12 to 300 In-lbs (13.84 to 346 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
FLUDEX  Hydrodynamic Fluid Couplings -  - jbj Techniques Limited
Specs
Coupling Type FLUDEX hydrodynamic fluid couplings
Rated Speed 1300 to 3600 rpm
Units Metric Design
View Details
0.375
Specs
Rated Torque 39 In-lbs (44.97 kg-cm)
Rated Speed 30000 rpm
Bore Diameter 0.3750 inch (9.52 mm)
View Details