Bervina Ltd. Silicon Insert Coupling NPS-6

Description
Aluminum silicon insert couplings produced by Bervina to transmit torque between two shafts with no backlash. The silicon insert (40 ShA) is positioned between the driving and the driven hubs that separates the two side of the coupling electrically. These anti-vibration couplings are available with set screws or clamps for fixing them on the shaft and can be used in the temperature range of -50 °C to 150 °C during operation.
Description
Aluminum silicon insert couplings produced by Bervina to transmit torque between two shafts with no backlash. The silicon insert (40 ShA) is positioned between the driving and the driven hubs that separates the two side of the coupling electrically. These anti-vibration couplings are available with set screws or clamps for fixing them on the shaft and can be used in the temperature range of -50 °C to 150 °C during operation.

Suppliers

Company
Product
Description
Supplier Links
Silicon Insert Coupling - NPS-6 - Bervina Ltd.
Budapest, Hungary
Silicon Insert Coupling
NPS-6
Silicon Insert Coupling NPS-6
Aluminum silicon insert couplings produced by Bervina to transmit torque between two shafts with no backlash. The silicon insert (40 ShA) is positioned between the driving and the driven hubs that separates the two side of the coupling electrically. These anti-vibration couplings are available with set screws or clamps for fixing them on the shaft and can be used in the temperature range of -50 °C to 150 °C during operation.

Aluminum silicon insert couplings produced by Bervina to transmit torque between two shafts with no backlash.

The silicon insert (40 ShA) is positioned between the driving and the driven hubs that separates the two side of the coupling electrically. These anti-vibration couplings are available with set screws or clamps for fixing them on the shaft and can be used in the temperature range of -50 °C to 150 °C during operation.

Supplier's Site

Technical Specifications

  Bervina Ltd.
Product Category Flexible Couplings
Product Number NPS-6
Product Name Silicon Insert Coupling
Coupling Type Flexible Link
Rated Torque 70.8 In-lbs (81.63 kg-cm)
Units Metric Design
Bore Diameter 0.2283 to 0.3858 inch (5.8 to 9.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomer Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Tire
Rated Torque 195 to 956 In-lbs (224 to 1102 kg-cm)
Rated Speed 7500 rpm
View Details
Keyless Shaft Locking Assembly - LD130 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.7874 to 2.76 inch (20 to 70 mm)
View Details
KHK GC1-12SJ14, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj14 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details