Bervina Ltd. Silicon Insert Coupling NPS-5

Description
Aluminum silicon insert couplings produced by Bervina to transmit torque between two shafts with no backlash. The silicon insert (40 ShA) is positioned between the driving and the driven hubs that separates the two side of the coupling electrically. These anti-vibration couplings are available with set screws or clamps for fixing them on the shaft and can be used in the temperature range of -50 °C to 150 °C during operation.
Description
Aluminum silicon insert couplings produced by Bervina to transmit torque between two shafts with no backlash. The silicon insert (40 ShA) is positioned between the driving and the driven hubs that separates the two side of the coupling electrically. These anti-vibration couplings are available with set screws or clamps for fixing them on the shaft and can be used in the temperature range of -50 °C to 150 °C during operation.

Suppliers

Company
Product
Description
Supplier Links
Silicon Insert Coupling - NPS-5 - Bervina Ltd.
Budapest, Hungary
Silicon Insert Coupling
NPS-5
Silicon Insert Coupling NPS-5
Aluminum silicon insert couplings produced by Bervina to transmit torque between two shafts with no backlash. The silicon insert (40 ShA) is positioned between the driving and the driven hubs that separates the two side of the coupling electrically. These anti-vibration couplings are available with set screws or clamps for fixing them on the shaft and can be used in the temperature range of -50 °C to 150 °C during operation.

Aluminum silicon insert couplings produced by Bervina to transmit torque between two shafts with no backlash.

The silicon insert (40 ShA) is positioned between the driving and the driven hubs that separates the two side of the coupling electrically. These anti-vibration couplings are available with set screws or clamps for fixing them on the shaft and can be used in the temperature range of -50 °C to 150 °C during operation.

Supplier's Site

Technical Specifications

  Bervina Ltd.
Product Category Flexible Couplings
Product Number NPS-5
Product Name Silicon Insert Coupling
Coupling Type Flexible Link
Rated Torque 50.44 In-lbs (58.16 kg-cm)
Units Metric Design
Bore Diameter 0.2283 to 0.2953 inch (5.8 to 7.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Dentex® Gear Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Gear / Multi-Jaw
Rated Torque 21239 In-lbs (24490 kg-cm)
Rated Speed 8000 rpm
View Details
KHK GC1-12SJ18, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj18 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-B-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 2.32 inch (58.93 mm)
View Details
Flexible Coupling Flectors - 8087200 - RS Components, Ltd.
Specs
Coupling Type Tyre coupling
Units Metric Design
Coupling Diameter 4.72 inch (120 mm)
View Details