Bervina Ltd. Silicon Insert Coupling NPC-5

Description
Aluminum silicon insert couplings produced by Bervina to transmit torque between two shafts with no backlash. The silicon insert (40 ShA) is positioned between the driving and the driven hubs that separates the two side of the coupling electrically. These anti-vibration couplings are available with set screws or clamps for fixing them on the shaft and can be used in the temperature range of -50 °C to 150 °C during operation.
Description
Aluminum silicon insert couplings produced by Bervina to transmit torque between two shafts with no backlash. The silicon insert (40 ShA) is positioned between the driving and the driven hubs that separates the two side of the coupling electrically. These anti-vibration couplings are available with set screws or clamps for fixing them on the shaft and can be used in the temperature range of -50 °C to 150 °C during operation.

Suppliers

Company
Product
Description
Supplier Links
Silicon Insert Coupling - NPC-5 - Bervina Ltd.
Budapest, Hungary
Silicon Insert Coupling
NPC-5
Silicon Insert Coupling NPC-5
Aluminum silicon insert couplings produced by Bervina to transmit torque between two shafts with no backlash. The silicon insert (40 ShA) is positioned between the driving and the driven hubs that separates the two side of the coupling electrically. These anti-vibration couplings are available with set screws or clamps for fixing them on the shaft and can be used in the temperature range of -50 °C to 150 °C during operation.

Aluminum silicon insert couplings produced by Bervina to transmit torque between two shafts with no backlash.

The silicon insert (40 ShA) is positioned between the driving and the driven hubs that separates the two side of the coupling electrically. These anti-vibration couplings are available with set screws or clamps for fixing them on the shaft and can be used in the temperature range of -50 °C to 150 °C during operation.

Supplier's Site

Technical Specifications

  Bervina Ltd.
Product Category Flexible Couplings
Product Number NPC-5
Product Name Silicon Insert Coupling
Coupling Type Flexible Link
Rated Torque 50.44 In-lbs (58.16 kg-cm)
Units Metric Design
Bore Diameter 0.2283 to 0.2953 inch (5.8 to 7.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotex Coupling (Steeliness) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Rotex Coupling
Rated Torque 66.37 to 398230 In-lbs (76.53 to 459184 kg-cm)
Units Metric Design
View Details
Spring Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Coil Spring; Spring Coupling
Units Metric Design
View Details
KHK GC2-20SJ35, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj35 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details