Bervina Ltd. Silicon Insert Coupling NPC-4

Description
Aluminum silicon insert couplings produced by Bervina to transmit torque between two shafts with no backlash. The silicon insert (40 ShA) is positioned between the driving and the driven hubs that separates the two side of the coupling electrically. These anti-vibration couplings are available with set screws or clamps for fixing them on the shaft and can be used in the temperature range of -50 °C to 150 °C during operation.
Description
Aluminum silicon insert couplings produced by Bervina to transmit torque between two shafts with no backlash. The silicon insert (40 ShA) is positioned between the driving and the driven hubs that separates the two side of the coupling electrically. These anti-vibration couplings are available with set screws or clamps for fixing them on the shaft and can be used in the temperature range of -50 °C to 150 °C during operation.

Suppliers

Company
Product
Description
Supplier Links
Silicon Insert Coupling - NPC-4 - Bervina Ltd.
Budapest, Hungary
Silicon Insert Coupling
NPC-4
Silicon Insert Coupling NPC-4
Aluminum silicon insert couplings produced by Bervina to transmit torque between two shafts with no backlash. The silicon insert (40 ShA) is positioned between the driving and the driven hubs that separates the two side of the coupling electrically. These anti-vibration couplings are available with set screws or clamps for fixing them on the shaft and can be used in the temperature range of -50 °C to 150 °C during operation.

Aluminum silicon insert couplings produced by Bervina to transmit torque between two shafts with no backlash.

The silicon insert (40 ShA) is positioned between the driving and the driven hubs that separates the two side of the coupling electrically. These anti-vibration couplings are available with set screws or clamps for fixing them on the shaft and can be used in the temperature range of -50 °C to 150 °C during operation.

Supplier's Site

Technical Specifications

  Bervina Ltd.
Product Category Flexible Couplings
Product Number NPC-4
Product Name Silicon Insert Coupling
Coupling Type Flexible Link
Rated Torque 26.55 In-lbs (30.61 kg-cm)
Units Metric Design
Bore Diameter 0.1732 to 0.2283 inch (4.4 to 5.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ELPEX Highly Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Highly torsionally flexible coupling
Rated Torque 14159 to 796460 In-lbs (16327 to 918367 kg-cm)
Rated Speed 850 to 4250 rpm
View Details
Flexible Coupling Encoder Accessory - 845-FC-A-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 2.3 inch (58.42 mm)
View Details
Double Cardanic Couplings Type DKM -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Cardanic Coupling
Rated Torque 88.5 to 86726 In-lbs (102 to 100000 kg-cm)
Units Metric Design
View Details