Bervina Ltd. Stainless Steel Coupling Beam with Screw Fixing NHS-5

Description
Bervina manufacture wide range of miniature couplings to provide solutions for applications such as linear actuators, resolvers, ball and lead screws, shaft encoders, stepper and servo motors, robots, positioning tables, computers. We serve different industries with our products to choose from like printing, packaging, machine tools, linear motion. All products are manufactured in Bervina’s Budapest, Hungary (EU) factory under the strict control of our engineers. The plant operates under ISO 9001-2000 quality management system. After 12 years in operation we started production of metal products in 1994. Our first metal products were helical beam couplings what was followed by different style of couplings in the following years. Now we have a wide range of miniature couplings to serve your motion control needs such as jaw style, oldham style, parallel and silicon insert couplings.
Description
Bervina manufacture wide range of miniature couplings to provide solutions for applications such as linear actuators, resolvers, ball and lead screws, shaft encoders, stepper and servo motors, robots, positioning tables, computers. We serve different industries with our products to choose from like printing, packaging, machine tools, linear motion. All products are manufactured in Bervina’s Budapest, Hungary (EU) factory under the strict control of our engineers. The plant operates under ISO 9001-2000 quality management system. After 12 years in operation we started production of metal products in 1994. Our first metal products were helical beam couplings what was followed by different style of couplings in the following years. Now we have a wide range of miniature couplings to serve your motion control needs such as jaw style, oldham style, parallel and silicon insert couplings.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Coupling Beam with Screw Fixing - NHS-5 - Bervina Ltd.
Budapest, Hungary
Stainless Steel Coupling Beam with Screw Fixing
NHS-5
Stainless Steel Coupling Beam with Screw Fixing NHS-5
Bervina manufacture wide range of miniature couplings to provide solutions for applications such as linear actuators, resolvers, ball and lead screws, shaft encoders, stepper and servo motors, robots, positioning tables, computers. We serve different industries with our products to choose from like printing, packaging, machine tools, linear motion. All products are manufactured in Bervina’s Budapest, Hungary (EU) factory under the strict control of our engineers. The plant operates under ISO 9001-2000 quality management system. After 12 years in operation we started production of metal products in 1994. Our first metal products were helical beam couplings what was followed by different style of couplings in the following years. Now we have a wide range of miniature couplings to serve your motion control needs such as jaw style, oldham style, parallel and silicon insert couplings.

Bervina manufacture wide range of miniature couplings to provide solutions for applications such as linear actuators, resolvers, ball and lead screws, shaft encoders, stepper and servo motors, robots, positioning tables, computers.

We serve different industries with our products to choose from like printing, packaging, machine tools, linear motion. All products are manufactured in Bervina’s Budapest, Hungary (EU) factory under the strict control of our engineers. The plant operates under ISO 9001-2000 quality management system. After 12 years in operation we started production of metal products in 1994. Our first metal products were helical beam couplings what was followed by different style of couplings in the following years. Now we have a wide range of miniature couplings to serve your motion control needs such as jaw style, oldham style, parallel and silicon insert couplings.

Supplier's Site

Technical Specifications

  Bervina Ltd.
Product Category Flexible Couplings
Product Number NHS-5
Product Name Stainless Steel Coupling Beam with Screw Fixing
Coupling Type Helical / Slit
Rated Torque 142 In-lbs (163 kg-cm)
Units Metric Design
Bore Diameter 0.2283 to 0.2953 inch (5.8 to 7.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

N-EUPEX 'Claw' or 'Cam' Torsionally Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Torsionally flexible claw coupling
Rated Torque 97.35 to 548673 In-lbs (112 to 632653 kg-cm)
Rated Speed 1000 to 7500 rpm
View Details
KHK GC2-20SJ40, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj40 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 5.85 inch (149 mm)
View Details
Flexible Coupling Flectors - 8087345 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Rated Torque 1681 In-lbs (1939 kg-cm)
Units Metric Design
View Details