Bervina Ltd. Stainless Steel Coupling Beam with Clamp Fixing NHC-5

Description
Bervina manufacture wide range of miniature couplings to provide solutions for applications such as linear actuators, resolvers, ball and lead screws, shaft encoders, stepper and servo motors, robots, positioning tables, computers. We serve different industries with our products to choose from like printing, packaging, machine tools, linear motion. All products are manufactured in Bervina’s Budapest, Hungary (EU) factory under the strict control of our engineers. The plant operates under ISO 9001-2000 quality management system. After 12 years in operation we started production of metal products in 1994. Our first metal products were helical beam couplings what was followed by different style of couplings in the following years. Now we have a wide range of miniature couplings to serve your motion control needs such as jaw style, oldham style, parallel and silicon insert couplings.
Description
Bervina manufacture wide range of miniature couplings to provide solutions for applications such as linear actuators, resolvers, ball and lead screws, shaft encoders, stepper and servo motors, robots, positioning tables, computers. We serve different industries with our products to choose from like printing, packaging, machine tools, linear motion. All products are manufactured in Bervina’s Budapest, Hungary (EU) factory under the strict control of our engineers. The plant operates under ISO 9001-2000 quality management system. After 12 years in operation we started production of metal products in 1994. Our first metal products were helical beam couplings what was followed by different style of couplings in the following years. Now we have a wide range of miniature couplings to serve your motion control needs such as jaw style, oldham style, parallel and silicon insert couplings.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Coupling Beam with Clamp Fixing - NHC-5 - Bervina Ltd.
Budapest, Hungary
Stainless Steel Coupling Beam with Clamp Fixing
NHC-5
Stainless Steel Coupling Beam with Clamp Fixing NHC-5
Bervina manufacture wide range of miniature couplings to provide solutions for applications such as linear actuators, resolvers, ball and lead screws, shaft encoders, stepper and servo motors, robots, positioning tables, computers. We serve different industries with our products to choose from like printing, packaging, machine tools, linear motion. All products are manufactured in Bervina’s Budapest, Hungary (EU) factory under the strict control of our engineers. The plant operates under ISO 9001-2000 quality management system. After 12 years in operation we started production of metal products in 1994. Our first metal products were helical beam couplings what was followed by different style of couplings in the following years. Now we have a wide range of miniature couplings to serve your motion control needs such as jaw style, oldham style, parallel and silicon insert couplings.

Bervina manufacture wide range of miniature couplings to provide solutions for applications such as linear actuators, resolvers, ball and lead screws, shaft encoders, stepper and servo motors, robots, positioning tables, computers.

We serve different industries with our products to choose from like printing, packaging, machine tools, linear motion. All products are manufactured in Bervina’s Budapest, Hungary (EU) factory under the strict control of our engineers. The plant operates under ISO 9001-2000 quality management system. After 12 years in operation we started production of metal products in 1994. Our first metal products were helical beam couplings what was followed by different style of couplings in the following years. Now we have a wide range of miniature couplings to serve your motion control needs such as jaw style, oldham style, parallel and silicon insert couplings.

Supplier's Site

Technical Specifications

  Bervina Ltd.
Product Category Flexible Couplings
Product Number NHC-5
Product Name Stainless Steel Coupling Beam with Clamp Fixing
Coupling Type Helical / Slit
Rated Torque 142 In-lbs (163 kg-cm)
Units Metric Design
Bore Diameter 0.2283 to 0.2953 inch (5.8 to 7.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

FLUDEX  Hydrodynamic Fluid Couplings -  - jbj Techniques Limited
Specs
Coupling Type FLUDEX hydrodynamic fluid couplings
Rated Speed 1300 to 3600 rpm
Units Metric Design
View Details
Flexible Coupling Encoder Accessory - 845-FC-R-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 6.97 inch (177 mm)
View Details
Flexible Sleeve Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Gear / Multi-Jaw
Coupling Length 2 to 8.01 inch (50.8 to 203 mm)
View Details